CCF5554K9FHR362详情
Vishay CCF5554K9FHR362重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
230 - 230
Number of contacts as normally open contact
1
Built-in depth
60
Degree of protection (IP)
IP2X
Number of contacts as normally closed contact
0
0个相似型号
CCF5554K9FHR362拓展信息
MR1121K0000TAE66
Vishay
MR70237K880BAE66
Vishay
5063JD4M750FT
Vishay
NFR2500002208JA100
Vishay
MRA-124K700FE07
Vishay
FHV2001G00GNEB
Vishay Techno
TR20H50M0FKES
Vishay Techno
VR25000001203FA100
Vishay
CW0052R000JE12
Vishay
SFR25H 237 1%TR
Vishay








哦! 它是空的。