CCF9N90详情
Vishay CCF9N90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Material housing
Plastic
Degree of protection (IP)
Other
深度
0.075
频率
13560000 - 13560000
宽度
0.075
高度
0.041
0个相似型号
CCF9N90拓展信息
CCF9N90详情
Vishay CCF9N90重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Other
Material housing
Plastic
Degree of protection (IP)
Other
深度
0.075
频率
13560000 - 13560000
宽度
0.075
高度
0.041
CCF9N90拓展信息