CED2184详情
Vishay CED2184重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
63
Nominal voltage
230 - 400
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 16
Connectable conductor cross section solid-core
1 - 25
频率
50 Hz
0个相似型号
CED2184拓展信息








哦! 它是空的。