CPF208BL详情
Vishay CPF208BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
18
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
32 - 38
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
42
Wrench width
60
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
CPF208BL拓展信息








哦! 它是空的。