CR1610OHMF详情
Vishay CR1610OHMF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Model
Loop-through socket
Material quality
Other
Type of fastening
Mounting with screw
Degree of protection (IP)
IP20
Surface protection
Untreated
0个相似型号
CR1610OHMF拓展信息








哦! 它是空的。