CRA06S083180KFTA详情
Vishay CRA06S083180KFTA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SOP-16
Maximum Operating Temperature
+ 130 C
Unit Weight
0.008536 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
2000
Mounting Styles
SMD/SMT
Manufacturer
onsemi
Brand
onsemi / Fairchild
RoHS
Details
系列
FAN7631
包装
MouseReel
类型
Non-Inverting
子类别
PMIC - Power Management ICs
工作电源电流
200 uA
输出电流
1 A
产品类别
AC/DC Converters
产品
PFM Controllers
产品类别
AC/DC Converters
CRA06S083180KFTA拓展信息








哦! 它是空的。