CRCW04022K15FKEDBKN详情
Vishay CRCW04022K15FKEDBKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
RoHS
Compliant
包装
Cut Tape (CT)
容差
1 %
终端
SMD/SMT
电阻
2.15 kΩ
功率(瓦特)
63 mW
CRCW04022K15FKEDBKN拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。