CRCW0603210KFKEA/BKN详情
Vishay CRCW0603210KFKEA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 80
RoHS
Compliant
包装
Cut Tape (CT)
容差
1 %
终端
SMD/SMT
电阻
210 kΩ
额定功率
100 mW
CRCW0603210KFKEA/BKN拓展信息








哦! 它是空的。