CRCW0603402RFKEA/BKN详情
Vishay CRCW0603402RFKEA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
RoHS
Compliant
包装
Cut Tape (CT)
容差
1 %
终端
SMD/SMT
电阻
402 Ω
额定功率
100 mW
CRCW0603402RFKEA/BKN拓展信息








哦! 它是空的。