CRCW060395R3FKTA/BKN详情
Vishay CRCW060395R3FKTA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Watertight
有
Cable entry
Round
Degree of protection (IP)
IP68
Suitable for cable diameter
0 - 9.5
With strain relief
有
Material quality
Other
Suitable for cable gland
有
Model
Closed
Fire resistant
无
CRCW060395R3FKTA/BKN拓展信息








哦! 它是空的。