CRCW0805(100OHM1)详情
Vishay CRCW0805(100OHM1)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Connector B Series
BNC
Cable Types
RG-174/U
Connector A Body Style
Straight
RoHS
Details
Connector A Series
SMA
Brand
Amphenol Cables on Demand
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
1
Connector B Body Style
Straight
Unit Weight
1.527921 oz
Connector B Gender
Plug (Male)
Connector A Gender
Plug (Male)
子类别
电缆组件
极性
Normal
阻抗
50 Ohms
电缆长度
5 ft
夹克颜色
Black
产品类别
射频电缆组件
产品类别
射频电缆组件
CRCW0805(100OHM1)拓展信息








哦! 它是空的。