CRCW0805174RFKTA/BKN详情
Vishay CRCW0805174RFKTA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
450
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
315 - 450
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2250 - 4500
Type of electrical connection of main circuit
Other
CRCW0805174RFKTA/BKN拓展信息








哦! 它是空的。