CRCW08051K30FKEA/BKN详情
Vishay CRCW08051K30FKEA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Material core insulation
Other
Colour outer sheath
Grey
Outer diameter approx.
5.2
Core identification
Colour
Nominal cross section conductor
0.34
Low smoke (according to EN 61034-2)
无
Material outer sheath
Other
Conductor category
Class 6 = very flexible
CRCW08051K30FKEA/BKN拓展信息








哦! 它是空的。