CRCW080533R2FKTA/BKN详情
Vishay CRCW080533R2FKTA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Protection class
II
Material housing
Plastic
Suitable for wall mounting
无
Voltage type
AC/DC
Degree of protection (IP)
IP54
Built-in diameter
200 - 200
With light source
有
Nominal voltage
220 - 240
Surface protection
Untreated
可调节性
not adjustable
CRCW080533R2FKTA/BKN拓展信息








哦! 它是空的。