CRCW08053K16FKEA/BKN详情
Vishay CRCW08053K16FKEA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Model
Straight
Shock resistant
有
For Ex-zone gas
None
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
22
Nominal thread size metric/PG
20
With strain relief
无
Thread type
Metric
With locknut
无
Explosion-tested version
无
Degree of protection (IP)
IP54
Thread length
10
For Ex-Zone dust
None
Glass-fibre reinforced
无
Surface protection
Nickel-plated
CRCW08053K16FKEA/BKN拓展信息








哦! 它是空的。