CRCW08053K30FKTA/BKN详情
Vishay CRCW08053K30FKTA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
M20 x 1.5
Revolving thread
无
Thread length
6
Degree of protection (IP)
IP68
Thread type
Metric
Construction type
External thread
Approved in combination with protective conduit UR
无
Nominal diameter
21.2
Model
Straight
0个相似型号
CRCW08053K30FKTA/BKN拓展信息








哦! 它是空的。