CRCW080546R4FKTA/BKN详情
Vishay CRCW080546R4FKTA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
400 - 400
Number of contacts as normally open contact
2
Built-in depth
60
Degree of protection (IP)
IP2X
Number of contacts as normally closed contact
2
0个相似型号
CRCW080546R4FKTA/BKN拓展信息








哦! 它是空的。