CRCW08054K70JNEA/BKN详情
Vishay CRCW08054K70JNEA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
With strain relief
有
Pollution degree
2
Model
Plug
Rated surge voltage
4
宽度
28
高度
13
长度
70
0个相似型号
CRCW08054K70JNEA/BKN拓展信息








哦! 它是空的。