CRCW080582K0FKEA/BKN详情
Vishay CRCW080582K0FKEA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
PG11
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
One-piece
无
Model
Straight
0个相似型号
CRCW080582K0FKEA/BKN拓展信息








哦! 它是空的。