CRCW08058K06FKEA/BKN详情
Vishay CRCW08058K06FKEA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Packaging type
Other
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 4
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.08 - 4
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.08 - 4
高度
19
CRCW08058K06FKEA/BKN拓展信息








哦! 它是空的。