CRCW08058K25FKEA/BKN详情
Vishay CRCW08058K25FKEA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Type of control element
Rocker
Number of auxiliary contacts as normally closed contact
0
0个相似型号
CRCW08058K25FKEA/BKN拓展信息








哦! 它是空的。