CRCW120612K0JNTA/BKN详情
Vishay CRCW120612K0JNTA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
White
Material front ring
Plastic
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
120 - 120
Voltage type
AC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Colour front ring
Other
Type of lens
High
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
CRCW120612K0JNTA/BKN拓展信息








哦! 它是空的。