CRCW1206140RFKEA/BKN详情
Vishay CRCW1206140RFKEA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
频率
50 - 60
0个相似型号
CRCW1206140RFKEA/BKN拓展信息








哦! 它是空的。