CRCW12061M82FKTA/BKN详情
Vishay CRCW12061M82FKTA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of indicator lights
1
With front ring
无
Type of lamp socket
Other
With light source
有
Type of lens
Flat
Colour front ring
Other
Degree of protection (NEMA)
13
Degree of protection (IP)
IP67/IP69K
Voltage type
AC
Rated operating voltage Ue
230 - 230
Construction type lens
Round
Type of electric connection
Other
Material front ring
Other
Colour lens
Clear
CRCW12061M82FKTA/BKN拓展信息








哦! 它是空的。