CRCW12063K00FKTA/BKN详情
Vishay CRCW12063K00FKTA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable radial
Ambient temperature
-25 - 85
Material housing
Plastic
Voltage type
AC/DC
Degree of protection (IP)
IP67K
SIL according to IEC 61508
3
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
Other
CRCW12063K00FKTA/BKN拓展信息








哦! 它是空的。