CRCW120664R9FKTA/BKN详情
Vishay CRCW120664R9FKTA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Type of lens
Flat
Colour front ring
Black
Construction type lens
Square
Degree of protection (IP), front side
IP40
Material front ring
Plastic
Colour lens
Other
0个相似型号
CRCW120664R9FKTA/BKN拓展信息








哦! 它是空的。