CRCW12069K31FKTA/BKN详情
Vishay CRCW12069K31FKTA/BKN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP68
0个相似型号
CRCW12069K31FKTA/BKN拓展信息








哦! 它是空的。