CRCW1210472J详情
Vishay CRCW1210472J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
190 - 230
With light source
有
Degree of protection (IP)
IP66
Voltage type
AC
Suitable for wall mounting
无
Material housing
Aluminium
Protection class
I
Nominal voltage
220 - 240
宽度
346
长度
346
0个相似型号
CRCW1210472J拓展信息








哦! 它是空的。