CRCW-2512-333JP详情
Vishay CRCW-2512-333JP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1600 - 9600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
400 - 800
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CRCW-2512-333JP拓展信息








哦! 它是空的。