CRCW251260R4FK详情
Vishay CRCW251260R4FK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
IE-SFP/155-ED, MM1300-LC
Maximum Operating Temperature
+ 85 C
Unit Weight
1.093493 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
B+B SmartWorx
Brand
B+B SmartWorx
RoHS
Details
子类别
光纤
工作电源电压
3.3 V
数据率
155 Mb/s
产品类别
Fiber Optic Transmitters, Receivers, Transceivers
产品
以太网SFP
产品类别
Fiber Optic Transmitters, Receivers, Transceivers
CRCW251260R4FK拓展信息








哦! 它是空的。