CRPK12701详情
Vishay CRPK12701重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
20
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
DMS3102A20-27S-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
1.93 Inches
直径
1.12 Inches
0个相似型号
CRPK12701拓展信息








哦! 它是空的。