CRW04021002FT详情
Vishay CRW04021002FT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tradename
HDC
Brand
Molex / GWconnect
Manufacturer
Molex
Number of Positions / Contacts per Port
8P8C
Factory Pack QuantityFactory Pack Quantity
1
Minimum Operating Temperature
- 20 C
Maximum Operating Temperature
+ 70 C
系列
93606
性别
Plug (Male)
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
知识产权评级
IP67
CRW04021002FT拓展信息








哦! 它是空的。