CS201-08D00-S2.01MFD详情
Vishay CS201-08D00-S2.01MFD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-40 - 70
Material housing
Plastic
Degree of protection (IP)
IP67
Suitable for safety functions
无
0个相似型号
CS201-08D00-S2.01MFD拓展信息








哦! 它是空的。