CWR06NB155MP/HR详情
Vishay CWR06NB155MP/HR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
RoHS
Details
Brand
Amphenol Aerospace
Manufacturer
Amphenol
Contact Materials
Copper Alloy
Mounting Styles
Cable
Shipping Restrictions
This product may require additional documentation to export from the United States.
MIL Type
MIL-DTL-22992
Shell Style#
In-Line
Shell Sizes
28
系列
MIL-C-22992 QWLD
子类别
Circular Connectors
终端样式
Solder
触点性别
Pin (Male)
产品类别
军规圆形连接器
产品
Connectors
产品类别
军规圆形连接器
CWR06NB155MP/HR拓展信息








哦! 它是空的。