D55342K07B19Y1TWLT详情
Vishay D55342K07B19Y1TWLT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Emitter-Base Voltage
5(V)
Operating Temperature Classification
Military
Package Type
SOT-23
Transistor Polarity
PNP
Collector-Base Voltage
50(V)
Category
双极小信号
Operating Temp Range
-55C to 150C
Collector Current (DC)
0.1(A)
Number of Elements
1
Rad Hardened
无
Collector-Emitter Voltage
45(V)
DC Current Gain
220
Mounting
表面贴装
包装
卷带
频率
100(MHz)
引脚数量
3
配置
Single
功率耗散
0.25(W)
输出功率
Not Required(W)
D55342K07B19Y1TWLT拓展信息








哦! 它是空的。