D55342K07B1K50TWLT详情
Vishay D55342K07B1K50TWLT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Emitter-Base Voltage
6(V)
Operating Temperature Classification
Military
Package Type
LCC1
Transistor Polarity
NPN
Collector-Base Voltage
75(V)
Category
双极小信号
Operating Temp Range
-65C to 200C
Collector Current (DC)
0.8(A)
Number of Elements
1
Rad Hardened
无
Collector-Emitter Voltage
50(V)
DC Current Gain
50
Mounting
表面贴装
包装
Waffle
引脚数量
4
配置
Single
功率耗散
0.3(W)
输出功率
Not Required(W)
D55342K07B1K50TWLT拓展信息








哦! 它是空的。