D55342K07B634YRTPD详情
Vishay D55342K07B634YRTPD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Straight
Shock resistant
有
Bend radius protection/trumpet flare
无
Material quality
Polycarbonate (PC)
Wrench width
20
Nominal thread size metric/PG
11
With strain relief
有
Thread type
PG
With locknut
无
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
9
Glass-fibre reinforced
无
Surface protection
Untreated
Pitch thread
1.41
D55342K07B634YRTPD拓展信息








哦! 它是空的。