D55342K07B6Y65RWLD详情
Vishay D55342K07B6Y65RWLD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
4000 - 8000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
800 - 800
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
D55342K07B6Y65RWLD拓展信息








哦! 它是空的。