D55342K07B73W2RS2D详情
Vishay D55342K07B73W2RS2D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Overload release current setting
125 - 125
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Adjustment range undelayed short-circuit release
1250 - 1250
Type of electrical connection of main circuit
Other
D55342K07B73W2RS2D拓展信息








哦! 它是空的。