注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.721782
500
¥0.530722
1000
¥0.442272
2000
¥0.405753
5000
¥0.379209
10000
¥0.352752
15000
¥0.341152
50000
¥0.33545
DF06M-E3/45详情
VISHAY DF06M-E3/45重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of bridge rectifier
single-phase
Max. off-state voltage
0.6kV
Max. forward impulse current
50A
Case
DFM
Electrical mounting
THT
Kind of package
tube
Max. forward voltage
1.1V
Features of semiconductor devices
glass passivated
Gross weight
0.41g
Certificates
RoHS compliant
Load current
1A
DF06M-E3/45拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay







哦! 它是空的。