DNU-SMBJ40AHE352详情
Vishay DNU-SMBJ40AHE352重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
2
Operating Temperature Classification
Military
Package Type
SMB
Operating Temp Range
-55C to 150C
Reverse Stand-off Voltage
40(V)
Peak Pulse Power Dissipation
600(W)
Number of Elements
1
Rad Hardened
无
Test Current (It)
1(mA)
Mounting
表面贴装
包装
卷带
极性
Uni-Directional
箝位电压
64.5(V)
峰值脉冲电流
9.3(A)
反向击穿电压
44.4(V)
最大泄漏电流
0.001(uA)
DNU-SMBJ40AHE352拓展信息
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division








哦! 它是空的。