FA10详情
Vishay FA10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FA10
Manufacturer
Thomas & Betts
Part Life Cycle Code
Obsolete
Ihs Manufacturer
THOMAS & BETTS CORP
Risk Rank
5.61
Manufacturer Series
110
ECCN 代码
EAR99
HTS代码
8536.90.40.00
线规
18 AWG
端子和接线板类型
线端子
终端性别
FEMALE
达到SVHC
unknown
FA10拓展信息








哦! 它是空的。