G2M详情
Vishay G2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
600
Min. permitted bending radius, stationary application/permanent installation
102
Min. permitted bending radius, moving application/free movement
192
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
16
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
25.5
Permitted cable outer temperature during assembling/handling
-5 - 80
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Stranding element
无
G2M拓展信息








哦! 它是空的。