GASB504详情
Vishay GASB504重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Other
Nominal voltage U
1000
Min. permitted bending radius, stationary application/permanent installation
149
Min. permitted bending radius, moving application/free movement
297
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
600
Screen over stranding
Braiding
Nominal cross section conductor
10
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
19.8
Permitted cable outer temperature during assembling/handling
-15 - 70
Colour outer sheath
Black
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 70
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
Manufacturer Part Number
GASB504
Manufacturer
Suzhou Good-Ark Electronics Co Ltd
Part Life Cycle Code
活跃
Ihs Manufacturer
GOOD-ARK ELECTRONICS CO LTD
Risk Rank
5.76
Reach合规守则
compliant
GASB504拓展信息








哦! 它是空的。