GBPC606-E4/51GI详情
Vishay GBPC606-E4/51GI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyolefin
Conductor surface
Bare
Outer diameter approx.
4.3
Core identification
Colour
Nominal cross section conductor
4
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Purple
Nominal voltage U
750
Conductor category
Class 5 = flexible
GBPC606-E4/51GI拓展信息








哦! 它是空的。