GDZ12B详情
Vishay GDZ12B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
35.6
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
42.3
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
143
Min. permitted bending radius, stationary application/permanent installation
143
Nominal voltage U
600
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
Rohs Code
有
Manufacturer Part Number
GDZ12B
Manufacturer
EIC Semiconductor Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
EIC SEMICONDUCTOR CO LTD
Risk Rank
5.78
Reach合规守则
compliant
GDZ12B拓展信息








哦! 它是空的。