GDZ2.7BD6详情
Vishay GDZ2.7BD6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
13
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
6
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
98
Min. permitted bending radius, stationary application/permanent installation
52
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Package Description
PLASTIC, SOD-323, 2 PIN
Manufacturer Package Code
SOD-323
Rohs Code
有
Manufacturer Part Number
GDZ2.7BD6
Manufacturer
Vishay Semiconductors
Part Life Cycle Code
活跃
Ihs Manufacturer
威世半导体
Risk Rank
5.54
Part Package Code
SOD
无铅代码
有
Reach合规守则
unknown
引脚数量
2
GDZ2.7BD6拓展信息








哦! 它是空的。