GI8751详情
Vishay GI8751重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Rubber
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
8.5
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
107
Min. permitted bending radius, stationary application/permanent installation
107
Nominal voltage U
500
Material outer sheath
Rubber
Conductor category
Class D = flexible
GI8751拓展信息








哦! 它是空的。