GI8A详情
Vishay GI8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
21.1
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
159
Min. permitted bending radius, stationary application/permanent installation
85
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GI8A拓展信息








哦! 它是空的。