GLZ3.9B D2详情
Vishay GLZ3.9B D2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
16.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
164
Min. permitted bending radius, stationary application/permanent installation
82
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Package Description
GLASS, MINIMELF-2
Rohs Code
有
Manufacturer Part Number
GLZ39BD2
Manufacturer
Vishay Semiconductors
Part Life Cycle Code
活跃
Ihs Manufacturer
威世半导体
Risk Rank
5.54
Part Package Code
MELF
无铅代码
有
引脚数量
2
达到SVHC
unknown
GLZ3.9B D2拓展信息








哦! 它是空的。